1SVR405621R6100详情
ABB 1SVR405621R6100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
1SVR405621R6100
Approvals
CE, UL
Contact Materials
银镍合金
Manufacturer
ABB
Mounting
Plug In
Number of auxiliary contacts as normally closed contact
0
Rated control supply voltage at DC
48 - 48
Voltage type for actuating
DC
Number of auxiliary contacts as normally open contact
0
终端
Socket
触点
DPDT
1SVR405621R6100拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。