1SVR405654R0100详情
ABB 1SVR405654R0100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
MP3-62C02L1
Approvals
CSA, IEC, UL
Manufacturer
ABB
Type of accessory/spare part
Time module multifunction
For Use With
ABB CR-P & CR-M Series Relay Sockets
配件类型
Pluggable Function Module
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
2NC
知识产权评级
IP66
1SVR405654R0100拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。