1SVR405656R1000详情
ABB 1SVR405656R1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
SV9Z-PW10-HGROUND
Manufacturer
IDEC
Rated control supply voltage at AC 50 Hz
115 - 115
Rated control supply voltage at AC 60 Hz
115 - 115
Voltage type for actuating
AC
For Use With
ABB CR-P & CR-M Series Relay Sockets
颜色
White
功能
Varistor (voltage-sensitive resistor)
配件类型
Pluggable Function Module
图例
(Ground)
1SVR405656R1000拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。