1SVR405659R1000详情
ABB 1SVR405659R1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
本体材质
Plastic
Voltage, Rating
250 VDC
Approvals
UL
Manufacturer
Turck
Manufacturer Part Number
1SVR405659R1000
Type of accessory/spare part
Retaining bracket
For Use With
ABB CR-M Series Relay Sockets
配件类型
固定夹
产品类别
Interface and Converter Products
知识产权评级
IP67
1SVR405659R1000拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。