1SVR405661R0000详情
ABB 1SVR405661R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HA62509000541
Mounting Styles
Shafted
Shaft Type
单端
Manufacturer
Dynapar
Special Features
This module provides reverse polarity protection/free wheeling diode
Voltage type for actuating
DC
Rated control supply voltage at DC
6 - 230
For Use With
ABB CR-U Series Relay Sockets
操作温度
0 to 70 Degrees C
终端
Side Mount Connector
功能
RC-element
输出电压
5~26 VDC
输出类型
Differential
配件类型
Pluggable Module Polarity Protection
产品类别
Interface and Converter Products
输入电压
5~26 VDC
轴承
有
知识产权评级
IP66
配套连接器
不包括
1SVR405661R0000拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。