1SVR405665R0000详情
ABB 1SVR405665R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SVR405665R0000
Manufacturer
ABB
Rated control supply voltage at AC 50 Hz
6 - 24
Rated control supply voltage at AC 60 Hz
6 - 24
Voltage type for actuating
AC/DC
Rated control supply voltage at DC
6 - 24
功能
Varistor (voltage-sensitive resistor)
0个相似型号
1SVR405665R0000拓展信息








哦! 它是空的。