1SVR405665R1000详情
ABB 1SVR405665R1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG40G0350TFAJ
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Rated control supply voltage at AC 50 Hz
6 - 24
Rated control supply voltage at AC 60 Hz
6 - 24
Voltage type for actuating
AC/DC
Rated control supply voltage at DC
6 - 24
For Use With
ABB CR-U Series Relay Sockets
额定电流
350 A
功能
Varistor (voltage-sensitive resistor)
配件类型
Pluggable Varistor and LED Module
1SVR405665R1000拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。