1SVR405666R2000详情
ABB 1SVR405666R2000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Manufacturer Part Number
1SVR405666R2000
Rated control supply voltage at AC 50 Hz
230 - 230
Rated control supply voltage at AC 60 Hz
230 - 230
Voltage type for actuating
AC
功能
Varistor (voltage-sensitive resistor)
0个相似型号
1SVR405666R2000拓展信息








哦! 它是空的。