1SVR405667R0000详情
ABB 1SVR405667R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Manufacturer Part Number
1SVR405667R0000
Rated control supply voltage at AC 50 Hz
24 - 240
Rated control supply voltage at AC 60 Hz
24 - 240
Rated control supply voltage at DC
24 - 240
Special Features
This module provides several timing functions
Type of electric connection
Plug-in connection
Voltage type for actuating
AC/DC
产品类别
Interface and Converter Products
1SVR405667R0000拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。