1SVR427060R2000详情
ABB 1SVR427060R2000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SVR427060R2000
Approvals
CSA, UL
Manufacturer
ABB
RoHS
有
Mounting
DIN Rail
Modular version
无
Type of electric connection
Screw connection
Degree of protection (IP)
IP20
Degree of protection (NEMA)
1
SIL according to IEC 61508
None
Rail mounting possible
有
Suitable for safety functions
无
Voltage type of supply voltage
AC/DC
深度
216
电压
23-27 VDC
连接类型
螺丝端子
宽度
84
高度
198
1SVR427060R2000拓展信息








哦! 它是空的。