1SVR550805R9300详情
ABB 1SVR550805R9300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
RoHS
Non-Compliant
Manufacturer Part Number
1SVR550805R9300
Manufacturer
ABB
Special Features
Auto reset
Error registration possible
无
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Voltage type for actuating
AC
Number of contacts as normally closed contact
0
With detachable clamps
无
系列
*
深度
103
产品类别
监控继电器
宽度
22.5
高度
78
1SVR550805R9300拓展信息








哦! 它是空的。