1SVR750660R0200详情
ABB 1SVR750660R0200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Number of Outlets
(2) 125V Receptacles
Manufacturer Part Number
P-P1P11R2-M3RD0
Manufacturer
Grace Technologies
Approvals
GL, GOST, IEC, RMRS, UL
Mounting
DIN Rail
Special Features
Two measuring ranges 1-100 kilohms and 2-200 kilohms
RoHS
Compliant
产品类别
Power monitoring or control systems
触点配置
DPDT
知识产权评级
IP65
1SVR750660R0200拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。