1SVR760669R9400详情
ABB 1SVR760669R9400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Error registration possible
有
Indication of insulation value
无
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
With detachable clamps
无
Rated frequency
15 - 400
RoHS
Non-Compliant
深度
104.8
宽度
45
高度
85.6
1SVR760669R9400拓展信息








哦! 它是空的。