Long Barrel Two-Way Copper Connector - Cable Size 650 kcmil - Navy 650 (127) - Length 5-3/4 Inches - Diameter 1-13/64 Inches - Die Color Green - Die Code 94 or 94H - Silver Plated.
起订量
1最小包装量--
添加到询价列表
271-30630-15ABBLong Barrel Two-Way Copper Connector - Cable Size 650 kcmil - Navy 650 (127) - Length 5-3/4 Inches - Diameter 1-13/64 Inches - Die Color Green - Die Code 94 or 94H - Silver Plated.