Long Barrel Two-Way Copper Connector - Cable Size 1 STR - Navy 75 (37) - Length 2-7/8 Inches - Diameter 15/32 Inch - Die Color Green - Die Code 37 - Tin Plated.
起订量
1最小包装量--
添加到询价列表
271-30630-22ABBLong Barrel Two-Way Copper Connector - Cable Size 1 STR - Navy 75 (37) - Length 2-7/8 Inches - Diameter 15/32 Inch - Die Color Green - Die Code 37 - Tin Plated.