2CCA180556R0001详情
ABB 2CCA180556R0001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Pitch thread
1
Surface protection
Other
Thread length
100
Thread type
Other
Wrench width
0
Material quality
Other
Rated current In
63
0个相似型号
2CCA180556R0001拓展信息








哦! 它是空的。