2CCA703065R0001详情
ABB 2CCA703065R0001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
3
Built-in depth
68
Degree of protection (IP)
IP20
Number of contacts as normally closed contact
1
0个相似型号
2CCA703065R0001拓展信息








哦! 它是空的。