2CCA703422R0001详情
ABB 2CCA703422R0001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
12V DC/AC,48V DC/AC
Manufacturer
ABB
Built-in depth
59
Voltage type
AC/DC
Degree of protection (IP)
IP20
类型
0.5 TE
宽度
9mm
0个相似型号
2CCA703422R0001拓展信息
2CCA703422R0001详情
ABB 2CCA703422R0001重要参数规格及、参数值,及相似型号如下:
Nominal voltage
12V DC/AC,48V DC/AC
Manufacturer
ABB
Built-in depth
59
Voltage type
AC/DC
Degree of protection (IP)
IP20
类型
0.5 TE
宽度
9mm
2CCA703422R0001拓展信息