2CCA864005R0845详情
ABB 2CCA864005R0845重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
125
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
Built-in depth
82.3
Voltage type
AC
Degree of protection (IP)
IP20
Pollution degree
2
Overvoltage category
3
包装
Reel
子类别
Modular Connectors / Ethernet Connectors
频率
50/60 Hz
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
2CCA864005R0845拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。