注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥116.369494
10
¥109.782546
100
¥103.568437
500
¥97.706069
1000
¥92.175535
2CCF201115R0001详情
ABB 2CCF201115R0001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
侧面安装
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
2
For Use With
SMISSLINE TP Busbar System
系列
*
零件状态
活跃
额定电流
6A
配件类型
辅助开关
2CCF201115R0001拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB







哦! 它是空的。