2CCF544160E0630详情
ABB 2CCF544160E0630重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Rated operating voltage
230 - 400
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
4
2CCF544160E0630拓展信息








哦! 它是空的。