2CCG000151R0001详情
ABB 2CCG000151R0001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
102
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section solid-core
0.75 - 35
Overvoltage category
3
Pollution degree
2
Connectable conductor cross section multi-wired
0.75 - 25
频率
50 - 60
2CCG000151R0001拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。