2CCS571001R0104详情
ABB 2CCS571001R0104重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.75 - 25
Overvoltage category
3
Pollution degree
3
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
75
频率
50 - 50
0个相似型号
2CCS571001R0104拓展信息
S201U-K5
ABB Control
S803S-UCK100
ABB Control
S803S-UCB100
ABB Control
S503-K1.1
ABB Control
S503UC-K37
ABB Control
S504UC-B40
ABB Control
S503-K0.21
ABB Control
S503-K0.15
ABB Control
D3VDGWB00B000XN
ABB Control
D3VFKWB00B000XN
ABB Control








哦! 它是空的。