2CCS572001R0255详情
ABB 2CCS572001R0255重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
75
Voltage type
AC
Degree of protection (IP)
IP20
Pollution degree
3
Overvoltage category
3
Connectable conductor cross section solid-core
0.75 - 25
Mounting Styles
DIN 导轨安装
Range
SMISSLINE TP
额定电流
25A
频率
50 - 60
极数
2
2CCS572001R0255拓展信息
ABB
ABB








哦! 它是空的。