2CCS573001R0517详情
ABB 2CCS573001R0517重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.75 - 25
Overvoltage category
3
Pollution degree
3
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
75
Mounting Styles
DIN 导轨安装
Range
SMISSLINE TP
额定电流
25A
频率
50 - 60
极数
3
2CCS573001R0517拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。