2CCS573103R8325详情
ABB 2CCS573103R8325重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
75
Voltage type
AC
Degree of protection (IP)
IP20
Pollution degree
3
Overvoltage category
3
Connectable conductor cross section solid-core
0.75 - 25
频率
50 - 60
0个相似型号
2CCS573103R8325拓展信息
S201U-K5
ABB Control
S803S-UCK100
ABB Control
S803S-UCB100
ABB Control
S503-K1.1
ABB Control
S503UC-K37
ABB Control
S504UC-B40
ABB Control
S503-K0.21
ABB Control
S503-K0.15
ABB Control
D3VDGWB00B000XN
ABB Control
D3VFKWB00B000XN
ABB Control








哦! 它是空的。