2CCS814001R0804详情
ABB 2CCS814001R0804重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
82.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0 - 70
Pollution degree
3
Overvoltage category
3
Connectable conductor cross section solid-core
0 - 50
频率
50 - 60
2CCS814001R0804拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。