2CCS861001R1597详情
ABB 2CCS861001R1597重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
RoHS
无
Mounting
DIN Rail
Built-in depth
82.5
Voltage type
DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0 - 70
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
0 - 50
额定电流
63 A
2CCS861001R1597拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。