2CCS862001R0505详情
ABB 2CCS862001R0505重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
RoHS
无
Mounting
DIN Rail
Built-in depth
82.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0 - 70
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
0 - 50
额定电流
50 A
频率
50 - 60
端子类型
Screw
2CCS862001R0505拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。