2CCS863001R0061详情
ABB 2CCS863001R0061重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - mm
12064
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
Royalohm
Brand
Royalohm
RoHS
Details
Mounting
DIN Rail
Built-in depth
76.5
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0 - 70
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
0 - 50
系列
SP
包装
Reel
子类别
Resistors
技术
厚膜
额定电流
0.25 A
频率
50 - 60
端子类型
Screw
产品类别
厚膜电阻器
产品类别
Thick Film Resistors - SMD
2CCS863001R0061拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。