2CCS883001R0537详情
ABB 2CCS883001R0537重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Manufacturer
ABB
RoHS
无
Mounting
DIN Rail
Built-in depth
82.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0 - 70
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
0 - 50
系列
*
额定电流
32 A
频率
50 - 60
端子类型
Screw
2CCS883001R0537拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。