2CCS884001R0131详情
ABB 2CCS884001R0131重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
82.5
Connectable conductor cross section multi-wired
0 - 70
Connectable conductor cross section solid-core
0 - 50
Degree of protection (IP)
IP20
Overvoltage category
4
Pollution degree
3
Voltage type
AC/DC
RoHS
无
Mounting
DIN Rail
Manufacturer
ABB
额定电流
13 A
频率
50 - 60
端子类型
Screw
2CCS884001R0131拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。