2CDS200908R0002详情
ABB 2CDS200908R0002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Wall
RoHS
Compliant
Rated control supply voltage at AC 50 Hz
110 - 415
Rated control supply voltage at AC 60 Hz
110 - 415
Voltage type for actuating
AC/DC
Rated control supply voltage at DC
110 - 250
包装
Bulk
终端
Crimp
性别
Female
方向
Straight
接头数量
8
辐射硬化
无
2CDS200908R0002拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。