2CDS200924R0001详情
ABB 2CDS200924R0001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
Mounting Styles
侧面安装
Range
S2C
系列
S2C
接头数量
2
0个相似型号
2CDS200924R0001拓展信息








哦! 它是空的。