2CDS251103R0825详情
ABB 2CDS251103R0825重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
2.5 - 50
Overvoltage category
3
Pollution degree
3
Connectable conductor cross section multi-wired
4 - 35
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
69
频率
50 - 60
2CDS251103R0825拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。