2CDS252282R0065详情
ABB 2CDS252282R0065重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
17.8
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 10
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 16
频率
50 - 60
2CDS252282R0065拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。