2CDS253103R0034详情
ABB 2CDS253103R0034重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
RoHS
无
Mounting
DIN Rail
Built-in depth
69
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0.75 - 25
Pollution degree
3
Overvoltage category
3
Connectable conductor cross section solid-core
0.75 - 35
Mounting Styles
DIN 导轨安装
Range
System Pro M Compact
系列
S200
额定电流
0.13 A
频率
50 - 60
极数
3P+N
端子类型
Screw
2CDS253103R0034拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。