2CDS271061R0408详情
ABB 2CDS271061R0408重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of protection
circuit breaker
Mounting
for DIN rail mounting
Characteristics
Z
Gross weight
150g
Certificates
RoHS compliant
Current rating
8A
Number of poles
1
Rated voltage
230/400V AC
0个相似型号
2CDS271061R0408拓展信息
2CDS253001R0035
ABB
2CDS252001R0015
ABB
2CDS272001R0041
ABB
2CDS253001R0025
ABB
2CDS252001R0035
ABB
2CDS253001R0045
ABB
2CDS271001R0981
ABB
2CDS252001R0085
ABB
2CDS274001R0338
ABB
2CDS254001R0035
ABB








哦! 它是空的。