2CDS271106R0505详情
ABB 2CDS271106R0505重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
69
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0.75 - 16
Pollution degree
3
Overvoltage category
3
Connectable conductor cross section solid-core
0.75 - 25
频率
50 - 60
2CDS271106R0505拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。