2CDS271337R0557详情
ABB 2CDS271337R0557重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
零售包装
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
2CDS271337R0557-ABBG
Manufacturer
ABB
Built-in depth
69
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0.75 - 25
Pollution degree
3
Overvoltage category
3
Connectable conductor cross section solid-core
0.75 - 35
系列
*
频率
50 - 60
2CDS271337R0557拓展信息








哦! 它是空的。