2CDS272517R0377详情
ABB 2CDS272517R0377重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.75 - 25
Overvoltage category
3
Pollution degree
3
Connectable conductor cross section multi-wired
0.75 - 16
Degree of protection (IP)
IP20
Voltage type
DC
Built-in depth
69
频率
0 - 0
2CDS272517R0377拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。