2CDS273065R0635详情
ABB 2CDS273065R0635重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
69
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0.75 - 25
Pollution degree
3
Overvoltage category
3
Connectable conductor cross section solid-core
0.75 - 35
频率
50 - 60
2CDS273065R0635拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。