2CDS273103R0218详情
ABB 2CDS273103R0218重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
110607-0011
Manufacturer
ITT Cannon
Brand
ITT Cannon
Built-in depth
69
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0.75 - 25
Pollution degree
3
Overvoltage category
3
Connectable conductor cross section solid-core
0.75 - 35
系列
KJ
子类别
Circular Connectors
频率
50 - 60
产品类别
军规圆形连接器
产品类别
军规圆形连接器
2CDS273103R0218拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。