2CDS281001R0401详情
ABB 2CDS281001R0401重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
RoHS
无
Mounting
DIN Rail
Connectable conductor cross section solid-core
0.75 - 25
Overvoltage category
3
Pollution degree
3
Connectable conductor cross section multi-wired
0.75 - 16
Degree of protection (IP)
IP20
Voltage type
AC/DC
Built-in depth
69
额定电流
40 A
频率
50 - 60
端子类型
Screw
2CDS281001R0401拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。