2CMA100994R1000详情
ABB 2CMA100994R1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer
DALE RESISTOR
RoHS
YES
Degree of protection (IP)
IP44
Construction type
Surface mounted plug
Rated frequency
50 - 60
0个相似型号
2CMA100994R1000拓展信息
2CMA100994R1000详情
ABB 2CMA100994R1000重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Manufacturer
DALE RESISTOR
RoHS
YES
Degree of protection (IP)
IP44
Construction type
Surface mounted plug
Rated frequency
50 - 60
2CMA100994R1000拓展信息