2CMA101080R1000 316EP6W详情
ABB 2CMA101080R1000 316EP6W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
电缆安装
Termination Method
Screw
Voltage, Rating
415 V
Body Orientation
Straight
系列
Easy & Safe
性别
Male
额定电流
16A
知识产权评级
IP67
2CMA101080R1000 316EP6W拓展信息
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.








哦! 它是空的。