2CMA101166R1000详情
ABB 2CMA101166R1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Construction type
Surface mounted plug
Degree of protection (IP)
IP67
Rated frequency
50 - 60
0个相似型号
2CMA101166R1000拓展信息
263P6
ABB Control
416C6W
ABB Control
416PFV6
ABB Control
363C6W
ABB Control
363C6
ABB Control
416BS6
ABB Control
363P6
ABB Control
502-G
ABB
MS25036-118
ABB
MS17143-13
ABB








哦! 它是空的。