2CMA101984R1000 332EP6详情
ABB 2CMA101984R1000 332EP6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
电缆安装
Body Orientation
Straight
Voltage, Rating
415 V
Termination Method
Screw
系列
Easy & Safe
性别
Male
额定电流
32A
知识产权评级
IP44
2CMA101984R1000 332EP6拓展信息
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.








哦! 它是空的。