2CMA103574R1000详情
ABB 2CMA103574R1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
U-68309
Manufacturer
Turck
RoHS
Compliant
Degree of protection (IP)
IP20
Suitable for
Purchase
Model
Direct measurement
电源电压
230VAC / 400VAC
频率
50 - 60
0个相似型号
2CMA103574R1000拓展信息
B21 112-100
ABB
A44 213-100
ABB
A41 112-100
ABB
A43 111-100
ABB
2CMA170534R1000
ABB
2CMA100150R1000
ABB
2CMA100177R1000
ABB
2CMA170520R1000
ABB
1SNA206053R0700
ABB
1SNA206734R0000
ABB








哦! 它是空的。