2CMA167088R1000详情
ABB 2CMA167088R1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Body Orientation
Straight
Voltage, Rating
110 V
Maximum Operating Temperature
+140°C
Minimum Operating Temperature
+60
Termination Method
Screw
系列
CMA
性别
Male
额定电流
32A
知识产权评级
IP67
2CMA167088R1000拓展信息
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.








哦! 它是空的。